Body - Carbon steel-zinc plated, Ball - Hardened chrome steel-chrome plated, Liner - PTFE composite material
| AST Bearings LLC | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | SA5C |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 0.1969 inch (5 mm) |
| Overall Length | 1.83 inch (46.5 mm) |
| Load Capacity | 809 lbs (367 kg) |