RS Components, Ltd.
Rod Ends
1852525
Description
LDK SPHS20EC Rod End
Request a Quote
Email Supplier
Description
LDK SPHS20EC Rod End
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
1852525 |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.7874 inch (20 mm)
|
|
Housing Diameter
|
1.81 inch (46 mm)
|
|
Overall Length
|
3.94 inch (100 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
0.3150 inch (8 mm)
Housing Diameter
0.8661 inch (22 mm)
View Details
Bore Diameter
0.3700 inch (9.4 mm)
Configuration
Metal Ball with Metal Liner
Description
Alloy steel
View Details
Design Units
Metric
Bore Diameter
0.4724 inch (12 mm)
Overall Length
2.76 inch (70 mm)
View Details
Design Units
Metric
Bore Diameter
0.8661 inch (22 mm)
Overall Length
4.29 inch (109 mm)
View Details