AST Bearings LLC Cam Follower Roller Bearing KR22

Description
The stud has an axially drilled hole for lubrication.
Description
The stud has an axially drilled hole for lubrication.

Suppliers

Company
Product
Description
Supplier Links
Montville, NJ, USA
Cam Follower Roller Bearing
KR22
Cam Follower Roller Bearing KR22
The stud has an axially drilled hole for lubrication.

The stud has an axially drilled hole for lubrication.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Cam Followers
Product Number KR22
Product Name Cam Follower Roller Bearing
Type Stud
Design Units Metric
Load Rating 1000 lbs (454 kg)
Speed Limit 16000 rpm
Bearing Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CF16UU-AB - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
2 suppliers
Stainless Steel Cam Followers & Yoke Rollers, CR-XB-SS Series Stud Type Stainless, CR-1-XB-SS - CR-1-XB-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Load Rating 1818 lbs (824 kg)
Bearing Material Stainless
View Details
2 suppliers
Standard Steel Hex Cam Followers - CF-1/2-N-SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 620 lbs (281 kg)
View Details
20 mm L, 19 mm Roller Dia., 8 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV19 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 7000 rpm
Outside Diameter 0.7480 inch (19 mm)
View Details