THK America, Inc. Rotation - Cam Follower CF16UU-AB

Description
A hexagonal socket is provided on both stud ends, and a grease nipple for greasing is fitted to the inside. Therefore, lubrication and mounting from both directions is possible. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet
Description
A hexagonal socket is provided on both stud ends, and a grease nipple for greasing is fitted to the inside. Therefore, lubrication and mounting from both directions is possible. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotation - Cam Follower - CF16UU-AB - THK America, Inc.
Schaumburg, IL, USA
Rotation - Cam Follower
CF16UU-AB
Rotation - Cam Follower CF16UU-AB
A hexagonal socket is provided on both stud ends, and a grease nipple for greasing is fitted to the inside. Therefore, lubrication and mounting from both directions is possible. More detailed specifications are available in our digital catalog.

A hexagonal socket is provided on both stud ends, and a grease nipple for greasing is fitted to the inside. Therefore, lubrication and mounting from both directions is possible. More detailed specifications are available in our digital catalog.

Supplier's Site Datasheet
Cam Follower - 212616529 - Radwell International
Willingboro, NJ, United States
Cam Follower
212616529
Cam Follower 212616529
CAM FOLLOWER, 35 MM O.D., 18 MM OUTER RING WIDTH, M16X1.5 MM THREAD, WITH CAGE, HEX SOCKET HEAD, NO ROLLER LIMIT, WITH STUD. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, 35 MM O.D., 18 MM OUTER RING WIDTH, M16X1.5 MM THREAD, WITH CAGE, HEX SOCKET HEAD, NO ROLLER LIMIT, WITH STUD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  THK America, Inc. Radwell International
Product Category Cam Followers Cam Followers
Product Number CF16UU-AB 212616529
Product Name Rotation - Cam Follower Cam Follower
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
Features Sealed; Relubricatable
Outside Diameter 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CFS5V-A - THK America, Inc.
Specs
Bearing Surface Compact Type (CFS)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Rotation - Cam Follower - CFT24-1UU - THK America, Inc.
Specs
Bearing Surface With a Tapped Grease Hole (CFT)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Rotation - Cam Follower - CF12-1UUR-AB - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Rotation - Cam Follower - CFH20UUR-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details