AST Bearings LLC Plain Bearings / Sleeve Bearings ASTT90 26090

Description
Please review the technical information on the requirements for the mating shaft.
Description
Please review the technical information on the requirements for the mating shaft.

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - ASTT90 26090 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
ASTT90 26090
Plain Bearings / Sleeve Bearings ASTT90 26090
Please review the technical information on the requirements for the mating shaft.

Please review the technical information on the requirements for the mating shaft.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number ASTT90 26090
Product Name Plain Bearings / Sleeve Bearings
Bushing Type Sleeve
Shaft OD 10.2362 inch (260.00 mm)
Housing Bore 10.4331 inch (265.00 mm)
Bearing ID 10.4331 inch (265.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-1-1/2-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.5000 inch (38.10 mm)
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 12 DB 11 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
0.377
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3770 inch (9.58 mm)
View Details