Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST50 28FIB16 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Flanged |
| Design Units | Inch |
| Shaft OD | 1.7500 inch (44.45 mm) |
| Housing Bore | 1.9381 inch (49.23 mm) |
| Bearing ID | 1.7535 inch (44.54 mm) |