GGB MBZ-B09™ Solid Bronze Bearings 10 MBZB09

Description
STRUCTURE Monometallic bearing material CuSn8 with lubrication indents CHARACTERISTICS Bearing material made of solid bronze strip with indents for lubrication Good wear resistance, suitable for rough conditions Optimum performance under relatively high loads and low speeds
Request a Quote Datasheet
Description
STRUCTURE Monometallic bearing material CuSn8 with lubrication indents CHARACTERISTICS Bearing material made of solid bronze strip with indents for lubrication Good wear resistance, suitable for rough conditions Optimum performance under relatively high loads and low speeds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MBZ-B09™ Solid Bronze Bearings - 10 MBZB09 - GGB
Thorofare, NJ, United States
MBZ-B09™ Solid Bronze Bearings
10 MBZB09
MBZ-B09™ Solid Bronze Bearings 10 MBZB09
STRUCTURE Monometallic bearing material CuSn8 with lubrication indents CHARACTERISTICS Bearing material made of solid bronze strip with indents for lubrication Good wear resistance, suitable for rough conditions Optimum performance under relatively high loads and low speeds

STRUCTURE

Monometallic bearing material CuSn8 with lubrication indents

CHARACTERISTICS

  • Bearing material made of solid bronze strip with indents for lubrication
  • Good wear resistance, suitable for rough conditions
  • Optimum performance under relatively high loads and low speeds
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 10 MBZB09
Product Name MBZ-B09™ Solid Bronze Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DU-B™ Metal-Polymer Composite Dry Bearings - 09 DU-B - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Bronze
View Details
DU-B™ Metal-Polymer Composite Dry Bearings - 13 DU-B - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Bronze
View Details
DU™ Cylindrical Bushes - Inch Size - 04DU04 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.2481 to 0.2490 inch (6.30 to 6.32 mm)
View Details
LDD™ Perforated Bronze Bearings - 13 LDD - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuSn8
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details