AST Bearings LLC Plain Bearings / Sleeve Bearings AST090 9570

Description
Please review the technical information on the requirements for the mating shaft.
Description
Please review the technical information on the requirements for the mating shaft.

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - AST090 9570 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
AST090 9570
Plain Bearings / Sleeve Bearings AST090 9570
Please review the technical information on the requirements for the mating shaft.

Please review the technical information on the requirements for the mating shaft.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number AST090 9570
Product Name Plain Bearings / Sleeve Bearings
Bushing Type Sleeve
Shaft OD 3.7402 inch (95.00 mm)
Housing Bore 3.9370 inch (100.00 mm)
Bearing ID 3.7402 inch (95.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Solid Polymer High Precision Plain Bearings - 1212 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.4724 inch (12.00 mm)
View Details
Plain Bushes - 528089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.1880 inch (4.78 mm)
View Details