Caplugs Universal Bushings UB-1375

Description
UB Series universal bushings feature flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushings will absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Only fingertip pressure required for installation Material: Nylon 6 Standard Color: Black
Request a Quote
Description
UB Series universal bushings feature flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushings will absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Only fingertip pressure required for installation Material: Nylon 6 Standard Color: Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Universal Bushings - UB-1375 - Caplugs
Buffalo, NY, USA
Universal Bushings
UB-1375
Universal Bushings UB-1375
UB Series universal bushings feature flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushings will absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Only fingertip pressure required for installation Material: Nylon 6 Standard Color: Black

UB Series universal bushings feature flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushings will absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts.

  • Only fingertip pressure required for installation

Material: Nylon 6
Standard Color: Black

Supplier's Site

Technical Specifications

  Caplugs
Product Category Plain Bearings and Sleeve Bearings
Product Number UB-1375
Product Name Universal Bushings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Open/Closed Bushings - OCB-625-7 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.4530 inch (11.51 mm)
View Details
Snap Bushings - SB-750-10 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6090 inch (15.47 mm)
View Details
Snap Bushings - SB-375-4 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.2500 inch (6.35 mm)
View Details
Snap Bushings - SB-375-3 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.1870 inch (4.75 mm)
View Details