Basic Radial Load Factor "Y0" = 1.6
| AST Bearings LLC | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 22311MB |
| Product Name | Ball and Roller Bearings |
| Type | Spherical |
| Design Units | Inch |
| Bore | 2.1654 inch (55.000 mm) |
| Outside Diameter | 4.7244 inch (120.000 mm) |
| Overall Width | 1.6929 inch (43.000 mm) |