AST Bearings LLC Ball and Roller Bearings 22234MBKW33

Description
Basic Radial Load Factor "Y0" = 2.2
Description
Basic Radial Load Factor "Y0" = 2.2

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 22234MBKW33 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
22234MBKW33
Ball and Roller Bearings 22234MBKW33
Basic Radial Load Factor "Y0" = 2.2

Basic Radial Load Factor "Y0" = 2.2

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 22234MBKW33
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 6.6929 inch (170.000 mm)
Outside Diameter 12.2047 inch (310.000 mm)
Overall Width 3.3858 inch (86.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
Roller Bearings - 1469303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details