AST Bearings LLC Ball and Roller Bearings 21319MB

Description
Basic Radial Load Factor "Y0" = 3
Description
Basic Radial Load Factor "Y0" = 3

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 21319MB - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
21319MB
Ball and Roller Bearings 21319MB
Basic Radial Load Factor "Y0" = 3

Basic Radial Load Factor "Y0" = 3

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 21319MB
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 3.7402 inch (95.000 mm)
Outside Diameter 7.8740 inch (200.000 mm)
Overall Width 1.7717 inch (45.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 5.1181 inch (130.000 mm)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
0.625 in. ID, 1.1875 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 32000 lbs (14512 kg)
View Details
Rotation - Cross Roller Ring - RBU11020UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details