ASSMANN WSW Components GmbH Modular/Ethernet Cables (RJ45, RJ11) DK-1511-025/B

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 25.00' (7.62m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 25.00' (7.62m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - AE10505-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
AE10505-ND
Modular/Ethernet Cables (RJ45, RJ11) AE10505-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 25.00' (7.62m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 25.00' (7.62m) Unshielded

Buy Now Datasheet
Laguna Hills, CA, United States
Modular Cables - DK-1511-025/B
773620-DK-1511-025/B
Modular Cables - DK-1511-025/B 773620-DK-1511-025/B
Manufacturer: Assmann WSW Components Win Source Part Number: 773620-DK-1511-025/B Series: Digitus Color: Blue Features: Molded Plugs Connector Type: Plug to Plug Length: 25.00' (7.62m) Cable Type: Round Cable Shielding: Unshielded Mounting: Free Hanging (In-Line) Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat5e Family Name: DK-1511-025 Categories: Cable Assemblies Introduction Date: November 02, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Assmann WSW Components
Win Source Part Number: 773620-DK-1511-025/B
Series: Digitus
Color: Blue
Features: Molded Plugs
Connector Type: Plug to Plug
Length: 25.00' (7.62m)
Cable Type: Round Cable
Shielding: Unshielded
Mounting: Free Hanging (In-Line)
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat5e
Family Name: DK-1511-025
Categories: Cable Assemblies
Introduction Date: November 02, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number AE10505-ND 773620-DK-1511-025/B
Product Name Modular/Ethernet Cables (RJ45, RJ11) Modular Cables - DK-1511-025/B
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Modular/Ethernet Cables (RJ45, RJ11) - RJ45-ECS-NR-ND - DigiKey
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers
Brown PVC Single Wire - 55010832 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details