Ashcroft Inc. Hand Actuated Hydraulic Pumps

Description
The Ashcroft® XHOV-KIT high pressure hydraulic pump is a hand-pump device for generating system pressure. Used for calibrating measurement devices, the simple operation and durable construction enable its field application. Lightweight and portable Operates with water or oil Vernier control; fine adjustment Specification: Hoses: two - heavy duty 3 foot lengths Adapter terminations: 1/8" NPT male and 1/4" NPT male Pressure ranges: 0 to 5000 psi
Description
The Ashcroft® XHOV-KIT high pressure hydraulic pump is a hand-pump device for generating system pressure. Used for calibrating measurement devices, the simple operation and durable construction enable its field application. Lightweight and portable Operates with water or oil Vernier control; fine adjustment Specification: Hoses: two - heavy duty 3 foot lengths Adapter terminations: 1/8" NPT male and 1/4" NPT male Pressure ranges: 0 to 5000 psi

Suppliers

Company
Product
Description
Supplier Links
Hand Actuated Hydraulic Pumps -  - Ashcroft Inc.
Stratford, CT, USA
Hand Actuated Hydraulic Pumps
Hand Actuated Hydraulic Pumps
The Ashcroft® XHOV-KIT high pressure hydraulic pump is a hand-pump device for generating system pressure. Used for calibrating measurement devices, the simple operation and durable construction enable its field application. Lightweight and portable Operates with water or oil Vernier control; fine adjustment Specification: Hoses: two - heavy duty 3 foot lengths Adapter terminations: 1/8" NPT male and 1/4" NPT male Pressure ranges: 0 to 5000 psi

The Ashcroft® XHOV-KIT high pressure hydraulic pump is a hand-pump device for generating system pressure. Used for calibrating measurement devices, the simple operation and durable construction enable its field application.

  • Lightweight and portable
  • Operates with water or oil
  • Vernier control; fine adjustment

Specification:

  • Hoses: two - heavy duty 3 foot lengths
  • Adapter terminations: 1/8" NPT male and 1/4" NPT male
  • Pressure ranges: 0 to 5000 psi
Supplier's Site

Technical Specifications

  Ashcroft Inc.
Product Category Liquid Handling Pumps
Product Name Hand Actuated Hydraulic Pumps
Pump Type Hand Foot Pump; Hydraulic Fluid Pump; Testing or Calibration
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Above Ground Pump Station - EVERLAST™ Series 3000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details