Ashcroft Inc. Programmable Panel Meters DM61

Description
The Ashcroft® DM61 digital panel meter is a multi-purpose, custom-programmable meter. Ideal for control and/or monitoring of level, flow or pressure applications. Easy user-programmable buttons Large LED display Field Selectable Outputs: Current and Voltage Enhanced product capability with optional communication adapters, relays and expansion modules Specifications: Accuracy: ±0.10% span Display: LED (two line - 6 digit) Power supply: 12 or 24 Vdc
Datasheet
Description
The Ashcroft® DM61 digital panel meter is a multi-purpose, custom-programmable meter. Ideal for control and/or monitoring of level, flow or pressure applications. Easy user-programmable buttons Large LED display Field Selectable Outputs: Current and Voltage Enhanced product capability with optional communication adapters, relays and expansion modules Specifications: Accuracy: ±0.10% span Display: LED (two line - 6 digit) Power supply: 12 or 24 Vdc
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Panel Meters - DM61 - Ashcroft Inc.
Stratford, CT, USA
Programmable Panel Meters
DM61
Programmable Panel Meters DM61
The Ashcroft® DM61 digital panel meter is a multi-purpose, custom-programmable meter. Ideal for control and/or monitoring of level, flow or pressure applications. Easy user-programmable buttons Large LED display Field Selectable Outputs: Current and Voltage Enhanced product capability with optional communication adapters, relays and expansion modules Specifications: Accuracy: ±0.10% span Display: LED (two line - 6 digit) Power supply: 12 or 24 Vdc

The Ashcroft® DM61 digital panel meter is a multi-purpose, custom-programmable meter. Ideal for control and/or monitoring of level, flow or pressure applications.

  • Easy user-programmable buttons
  • Large LED display
  • Field Selectable Outputs: Current and Voltage
  • Enhanced product capability with optional communication adapters, relays and expansion modules

Specifications:

  • Accuracy: ±0.10% span
  • Display: LED (two line - 6 digit)
  • Power supply: 12 or 24 Vdc
Supplier's Site Datasheet

Technical Specifications

  Ashcroft Inc.
Product Category Digital Panel Meters
Product Number DM61
Product Name Programmable Panel Meters
Display Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Multi Function Panel Meters - 2857355 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Voltage, Current
Width 68 mm (2.68 inch)
View Details