Ashcroft Inc. Pressure Switch,100PSI,1/4"NPTF B724V100PSI

Description
Product Highlights Explosion-proof NEMA 7/9, IP66 enclosure (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C, & D and Class II, Div. 1 & 2, Groups E, F & G) Choice of switch elements for all applications, including hermetically sealed Wide choice of wetted materials, including all-welded Monel or Stainless Steel Fixed or limited adjustable deadband UL listed Various actuators available Belleville actuator Readily available Standard pressure connection materials Pressure psi ranges - 316L SS Differential psid ranges - Nickel plated brass Pressure and differential inches of water ranges - Epoxy coated carbon steel ATEX models available CSA models available FM models available Setpoints adjustable from 15-100% of range
Datasheet
Description
Product Highlights Explosion-proof NEMA 7/9, IP66 enclosure (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C, & D and Class II, Div. 1 & 2, Groups E, F & G) Choice of switch elements for all applications, including hermetically sealed Wide choice of wetted materials, including all-welded Monel or Stainless Steel Fixed or limited adjustable deadband UL listed Various actuators available Belleville actuator Readily available Standard pressure connection materials Pressure psi ranges - 316L SS Differential psid ranges - Nickel plated brass Pressure and differential inches of water ranges - Epoxy coated carbon steel ATEX models available CSA models available FM models available Setpoints adjustable from 15-100% of range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Switch,100PSI,1/4
Rochester, NY, USA
Pressure Switch,100PSI,1/4"NPTF
B724V100PSI
Pressure Switch,100PSI,1/4"NPTF B724V100PSI
Product Highlights Explosion-proof NEMA 7/9, IP66 enclosure (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C, & D and Class II, Div. 1 & 2, Groups E, F & G) Choice of switch elements for all applications, including hermetically sealed Wide choice of wetted materials, including all-welded Monel or Stainless Steel Fixed or limited adjustable deadband UL listed Various actuators available Belleville actuator Readily available Standard pressure connection materials Pressure psi ranges - 316L SS Differential psid ranges - Nickel plated brass Pressure and differential inches of water ranges - Epoxy coated carbon steel ATEX models available CSA models available FM models available Setpoints adjustable from 15-100% of range

Product Highlights

  • Explosion-proof NEMA 7/9, IP66 enclosure (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C, & D and Class II, Div. 1 & 2, Groups E, F & G)
  • Choice of switch elements for all applications, including hermetically sealed
  • Wide choice of wetted materials, including all-welded Monel or Stainless Steel
  • Fixed or limited adjustable deadband
  • UL listed
  • Various actuators available
  • Belleville actuator
  • Readily available
  • Standard pressure connection materials
  • Pressure psi ranges - 316L SS
  • Differential psid ranges - Nickel plated brass
  • Pressure and differential inches of water ranges - Epoxy coated carbon steel
  • ATEX models available
  • CSA models available
  • FM models available
  • Setpoints adjustable from 15-100% of range
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Switches
Product Number B724V100PSI
Product Name Pressure Switch,100PSI,1/4"NPTF
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 2351199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive Pressure
Working Pressure Range 0.0145 psi (0.0102 m H2O)
Vacuum Range 0.7501 torr (29.89 in Hg vac)
View Details
PS80 55psi Pressure Switch, NO; 48" PS80-K2-F0718 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
HVAC Sensors, LGW-2G-SIL -  - Rotork plc
Specs
Pressure Measurement Differential
View Details
Differential Pressure Switch - Delta-Pro ™ 24 Series - United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
Material Gas
View Details