Ashcroft Inc. Pressure Switch, 60PSI B7-64-B-60PSI-XFM

Description
Product Highlights Explosion-proof NEMA 7/9, IP66 enclosure (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C, & D and Class II, Div. 1 & 2, Groups E, F & G) Choice of switch elements for all applications, including hermetically sealed Wide choice of wetted materials, including all-welded Monel or Stainless Steel Fixed or limited adjustable deadband UL listed Various actuators available Belleville actuator Readily available Standard pressure connection materials Pressure psi ranges - 316L SS Differential psid ranges - Nickel plated brass Pressure and differential inches of water ranges - Epoxy coated carbon steel ATEX models available CSA models available FM models available Setpoints adjustable from 15-100% of range
Datasheet
Description
Product Highlights Explosion-proof NEMA 7/9, IP66 enclosure (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C, & D and Class II, Div. 1 & 2, Groups E, F & G) Choice of switch elements for all applications, including hermetically sealed Wide choice of wetted materials, including all-welded Monel or Stainless Steel Fixed or limited adjustable deadband UL listed Various actuators available Belleville actuator Readily available Standard pressure connection materials Pressure psi ranges - 316L SS Differential psid ranges - Nickel plated brass Pressure and differential inches of water ranges - Epoxy coated carbon steel ATEX models available CSA models available FM models available Setpoints adjustable from 15-100% of range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Switch, 60PSI - B7-64-B-60PSI-XFM - Transcat, Inc.
Rochester, NY, USA
Pressure Switch, 60PSI
B7-64-B-60PSI-XFM
Pressure Switch, 60PSI B7-64-B-60PSI-XFM
Product Highlights Explosion-proof NEMA 7/9, IP66 enclosure (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C, & D and Class II, Div. 1 & 2, Groups E, F & G) Choice of switch elements for all applications, including hermetically sealed Wide choice of wetted materials, including all-welded Monel or Stainless Steel Fixed or limited adjustable deadband UL listed Various actuators available Belleville actuator Readily available Standard pressure connection materials Pressure psi ranges - 316L SS Differential psid ranges - Nickel plated brass Pressure and differential inches of water ranges - Epoxy coated carbon steel ATEX models available CSA models available FM models available Setpoints adjustable from 15-100% of range

Product Highlights

  • Explosion-proof NEMA 7/9, IP66 enclosure (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C, & D and Class II, Div. 1 & 2, Groups E, F & G)
  • Choice of switch elements for all applications, including hermetically sealed
  • Wide choice of wetted materials, including all-welded Monel or Stainless Steel
  • Fixed or limited adjustable deadband
  • UL listed
  • Various actuators available
  • Belleville actuator
  • Readily available
  • Standard pressure connection materials
  • Pressure psi ranges - 316L SS
  • Differential psid ranges - Nickel plated brass
  • Pressure and differential inches of water ranges - Epoxy coated carbon steel
  • ATEX models available
  • CSA models available
  • FM models available
  • Setpoints adjustable from 15-100% of range
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Switches
Product Number B7-64-B-60PSI-XFM
Product Name Pressure Switch, 60PSI
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 1882-6072930-ND - DigiKey
Specs
Pressure Measurement Gauge
Working Pressure Range 5.8 psi (4.08 m H2O)
Accuracy 0.5000 ±% FS
View Details
152P NEMA 4X, 7, 9 & 13 Hazardous Rated Differential Pressure Switch -  - Neo-Dyn
Specs
Pressure Measurement Differential
Operating Temperature -51 to 250 F (-46 to 121 C)
View Details
PS80 350psi Pressure Switch, NC, 12" PS80-K1-0248 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
Thermoplastic Pressure Switch - SWT050T-16A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details