Petersen Products Co. Tester, Manhole, Bladder Style, 30" 938-7130

Description
Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 30" Dia., Seal Max 30.3" (770mm) Dia., Seal Min 25" (635mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 165 Lb (74.84 Kg)
Request a Quote
Description
Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 30" Dia., Seal Max 30.3" (770mm) Dia., Seal Min 25" (635mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 165 Lb (74.84 Kg)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tester, Manhole, Bladder Style, 30
Fredonia, WI, United States
Tester, Manhole, Bladder Style, 30"
938-7130
Tester, Manhole, Bladder Style, 30" 938-7130
Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 30" Dia., Seal Max 30.3" (770mm) Dia., Seal Min 25" (635mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 165 Lb (74.84 Kg)

Country of Origin USA
Description Vacuum Manhole Tester, Bladder Style, 30"
Dia., Seal Max 30.3" (770mm)
Dia., Seal Min 25" (635mm)
Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder
Sage Subcategory Number W9387
Shipping Wt. 165 Lb (74.84 Kg)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Mechanical Pressure Gauges
Product Number 938-7130
Product Name Tester, Manhole, Bladder Style, 30"
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Gauge 0 To 600 Psig, Glyc-Filled, 1/4
Specs
Type Gauge
Working Pressure Range 0.0 to 600 psi (0.0 to 422 m H2O)
Diameter 2.5 inch (63.5 mm)
View Details
Alarm, Audible, Low Pressure,10-90 Psig, 1 1/2
Specs
Type Gauge
Working Pressure Range 10 to 90 psi (7.04 to 63.34 m H2O)
Scale Units pounds per square inch
View Details
Gauge, Glycerin-Filled,0 To 15 Psig, 1/4
Specs
Type Gauge
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
Diameter 2.5 inch (63.5 mm)
View Details
Alarm, Audible, Low Pressure,50-500 Psig,1/4
Specs
Type Gauge
Working Pressure Range 50 to 500 psi (35.19 to 352 m H2O)
Scale Units pounds per square inch
View Details