- Trained on our vast library of engineering resources.

Ashcroft Inc. 4.5" Duragauge Pressure Gauge 2000 psi 45-1279-SSL-04L-XLLSG-2000P

Description
Product Highlights 4.5" full-size Bourdon tube Patented Duratube™ with as-welded-tube construction controls stress for longer life "Round Cap Tip" construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Burn-resistant phenol turret case Exclusive Teflon coated 400 series Stainless Steel rotary movement for longer life Epoxy-coated system for superior corrosion resistance

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5" Duragauge Pressure Gauge 2000 psi
45-1279-SSL-04L-XLLSG-2000P
4.5" Duragauge Pressure Gauge 2000 psi 45-1279-SSL-04L-XLLSG-2000P
Product Highlights 4.5" full-size Bourdon tube Patented Duratube™ with as-welded-tube construction controls stress for longer life "Round Cap Tip" construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Burn-resistant phenol turret case Exclusive Teflon coated 400 series Stainless Steel rotary movement for longer life Epoxy-coated system for superior corrosion resistance

Product Highlights

  • 4.5" full-size Bourdon tube
  • Patented Duratube™ with as-welded-tube construction controls stress for longer life
  • "Round Cap Tip" construction lowers stresses for longer life
  • Easily adjustable, self-locking micrometer pointer
  • Burn-resistant phenol turret case
  • Exclusive Teflon coated 400 series Stainless Steel rotary movement for longer life
  • Epoxy-coated system for superior corrosion resistance
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 45-1279-SSL-04L-XLLSG-2000P
Product Name 4.5" Duragauge Pressure Gauge 2000 psi
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
Accuracy 2 ±% FS
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure gauge - PAGN-40-1M-P10 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Air Gauges - 60705 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Working Pressure Range 160 psi (113 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details