Asahi Kasei Microsystems Co., Ltd. (AKM) Current Transducers - CQ3302 CQ3302

Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 867152-CQ3302 Series: CQ Operating Temperature Range: -40°C ~ 90°C Features: Current Sensor 21A 1 Channel Hall Effect, Open Loop Bidirectional 24-LSSOP (0.220", 5.60mm Width), 10 Leads Package: 24-LSSOP (0.220", 5.60mm Width), 10 Leads Package: Reel - TR Mounting: Surface Mount Categories: Sensors Case / Package: 24-VSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001 Other Part Number: 974-1088-6, 974-1088-2, 974-1088-1, CQ3302-ND, CQ-3302
Request a Quote Datasheet
Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 867152-CQ3302 Series: CQ Operating Temperature Range: -40°C ~ 90°C Features: Current Sensor 21A 1 Channel Hall Effect, Open Loop Bidirectional 24-LSSOP (0.220", 5.60mm Width), 10 Leads Package: 24-LSSOP (0.220", 5.60mm Width), 10 Leads Package: Reel - TR Mounting: Surface Mount Categories: Sensors Case / Package: 24-VSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001 Other Part Number: 974-1088-6, 974-1088-2, 974-1088-1, CQ3302-ND, CQ-3302
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - CQ3302 - 867152-CQ3302 - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - CQ3302
867152-CQ3302
Current Transducers - CQ3302 867152-CQ3302
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 867152-CQ3302 Series: CQ Operating Temperature Range: -40°C ~ 90°C Features: Current Sensor 21A 1 Channel Hall Effect, Open Loop Bidirectional 24-LSSOP (0.220", 5.60mm Width), 10 Leads Package: 24-LSSOP (0.220", 5.60mm Width), 10 Leads Package: Reel - TR Mounting: Surface Mount Categories: Sensors Case / Package: 24-VSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001 Other Part Number: 974-1088-6, 974-1088-2, 974-1088-1, CQ3302-ND, CQ-3302

Manufacturer: Asahi Kasei Microsystems
Win Source Part Number: 867152-CQ3302
Series: CQ
Operating Temperature Range: -40°C ~ 90°C
Features: Current Sensor 21A 1 Channel Hall Effect, Open Loop Bidirectional 24-LSSOP (0.220", 5.60mm Width), 10 Leads
Package: 24-LSSOP (0.220", 5.60mm Width), 10 Leads
Package: Reel - TR
Mounting: Surface Mount
Categories: Sensors
Case / Package: 24-VSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8542.39.0001
Other Part Number: 974-1088-6, 974-1088-2, 974-1088-1, CQ3302-ND, CQ-3302

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 867152-CQ3302
Product Name Current Transducers - CQ3302
Loop Type Open Loop
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor ICs - 7515300P - RS Components, Ltd.
Specs
Mounting / Configuration SOT-23
Approvals / Certifications RoHS
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Transducers - ACS770LCB-100B-PFF-T - 844536-ACS770LCB-100B-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
CURRENT TRANSDUCER 400A RMS - 1-CTS400ID - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 600 amps
View Details