Asahi Kasei Microsystems Co., Ltd. (AKM) Sensors, Transducers - Current Sensors CQ3203

Description
Win Source Part Number: 1349115-CQ3203 Category: Sensors, Transducers - Current Sensors Package: Tape & Reel Response Time: 0.5µs Standard Package: 1,000 Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 6.2mA Number of Channels: 1 Sensitivity: 37mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 35.7A Accuracy: ±1.3% Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 24-LSSOP (0.220", 5.60mm Width) , 10 Leads Supplier Device Package: 24-VSOP Temperature Range - Operating: -40°C ~ 90°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microdevices/AKM Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1349115-CQ3203 Category: Sensors, Transducers - Current Sensors Package: Tape & Reel Response Time: 0.5µs Standard Package: 1,000 Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 6.2mA Number of Channels: 1 Sensitivity: 37mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 35.7A Accuracy: ±1.3% Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 24-LSSOP (0.220", 5.60mm Width) , 10 Leads Supplier Device Package: 24-VSOP Temperature Range - Operating: -40°C ~ 90°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microdevices/AKM Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Current Sensors - 1349115-CQ3203 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1349115-CQ3203
Sensors, Transducers - Current Sensors 1349115-CQ3203
Win Source Part Number: 1349115-CQ3203 Category: Sensors, Transducers - Current Sensors Package: Tape & Reel Response Time: 0.5µs Standard Package: 1,000 Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 6.2mA Number of Channels: 1 Sensitivity: 37mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 35.7A Accuracy: ±1.3% Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 24-LSSOP (0.220", 5.60mm Width) , 10 Leads Supplier Device Package: 24-VSOP Temperature Range - Operating: -40°C ~ 90°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microdevices/AKM Product Status: Obsolete

Win Source Part Number: 1349115-CQ3203
Category: Sensors, Transducers - Current Sensors
Package: Tape & Reel
Response Time: 0.5µs
Standard Package: 1,000
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 6.2mA
Number of Channels: 1
Sensitivity: 37mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 35.7A
Accuracy: ±1.3%
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 24-LSSOP (0.220", 5.60mm Width) , 10 Leads
Supplier Device Package: 24-VSOP
Temperature Range - Operating: -40°C ~ 90°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8542.39.0001
Mfr: Asahi Kasei Microdevices/AKM
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 1349115-CQ3203
Product Name Sensors, Transducers - Current Sensors
Loop Type Open Loop
Operating Temperature -40 to 194 F (-40 to 90 C)
Current 35.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548328-1 - TE Connectivity
Specs
Current 5000 amps
Voltage 600 volts
View Details
Current sensor with bus connection - 789-622 - WAGO
Specs
Current Type AC Current
View Details
2 suppliers
Current Sensors - 620-ACS37030LLZATR-040B3DKR-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration "8-SOIC, 6 Leads"
Electrical Output Voltage
View Details
2 suppliers
DC Current, Voltage And Temperature Sensors - IVT-S - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details