ASAHI KASEI EMD CORPORATION
AK8859VQ -- INTEGRATED CIRCUITS (ICS) - INTERFACE - ENCODERS, DECODERS, CONVERTERS
Asahi Kasei EMD Corporation
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
AK8859VQ
Description
INTEGRATED CIRCUIT
-
Shenzhen Shengyu Electronics Technology Limited
Description
INTEGRATED CIRCUIT
Suppliers
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
AK8859VQ
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
AK8859VQ |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters |
|
Device Type
|
Sample Rate Converter; Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
Supply Voltage
3.6V; Other; 3V ~ 3.6V
Package Type
SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
Device Type
Front End
Package Type
16-TFQFN Exposed Pad
Pins
16 #
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Receiver
# of Tx
0 #
# of Rx
4 #
View Details
4 suppliers