Asahi Kasei Microsystems Co., Ltd. (AKM) Interface - Interface - Encoders, Decoders, Converters - AK8826VN AK8826VN

Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 911310-AK8826VN Features: Video Encoder IC NTSC, PAL 48-QFN (7.2x7.2) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: AK8826 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7.2x7.2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: AK8826VNTR, AK8826VN-L, AK8826VN-ND, AK8826VNCT, AK8826VNDKR
Request a Quote
Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 911310-AK8826VN Features: Video Encoder IC NTSC, PAL 48-QFN (7.2x7.2) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: AK8826 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7.2x7.2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: AK8826VNTR, AK8826VN-L, AK8826VN-ND, AK8826VNCT, AK8826VNDKR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - AK8826VN - 911310-AK8826VN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - AK8826VN
911310-AK8826VN
Interface - Interface - Encoders, Decoders, Converters - AK8826VN 911310-AK8826VN
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 911310-AK8826VN Features: Video Encoder IC NTSC, PAL 48-QFN (7.2x7.2) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: AK8826 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7.2x7.2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: AK8826VNTR, AK8826VN-L, AK8826VN-ND, AK8826VNCT, AK8826VNDKR

Manufacturer: Asahi Kasei Microsystems
Win Source Part Number: 911310-AK8826VN
Features: Video Encoder IC NTSC, PAL 48-QFN (7.2x7.2)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AK8826
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (7.2x7.2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: AK8826VNTR, AK8826VN-L, AK8826VN-ND, AK8826VNCT, AK8826VNDKR

Buy Now
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - AK8826VN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
AK8826VN
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters AK8826VN
IC VIDEO ENCODER 48QFN

IC VIDEO ENCODER 48QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 911310-AK8826VN AK8826VN
Product Name Interface - Interface - Encoders, Decoders, Converters - AK8826VN Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Package Type 48-QFN (7.2x7.2)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Interface module - 289-523 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Low-power inverter - 74AUP1G04GN,132 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
 - 54F574DM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details