Asahi Kasei Microsystems Co., Ltd. (AKM) Interface - Interface - CODECs - AK7735EQ AK7735EQ

Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 911306-AK7735EQ Features: Audio Interface 24 b I²C, SPI 48-LQFP (7x7) Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Family Name: AK7735 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001 Other Part Number: 974-1152-6, 974-1152-1, 974-1152-2, AK7735EQ-L
Request a Quote Datasheet
Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 911306-AK7735EQ Features: Audio Interface 24 b I²C, SPI 48-LQFP (7x7) Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Family Name: AK7735 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001 Other Part Number: 974-1152-6, 974-1152-1, 974-1152-2, AK7735EQ-L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - AK7735EQ - 911306-AK7735EQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - AK7735EQ
911306-AK7735EQ
Interface - Interface - CODECs - AK7735EQ 911306-AK7735EQ
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 911306-AK7735EQ Features: Audio Interface 24 b I²C, SPI 48-LQFP (7x7) Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Family Name: AK7735 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001 Other Part Number: 974-1152-6, 974-1152-1, 974-1152-2, AK7735EQ-L

Manufacturer: Asahi Kasei Microsystems
Win Source Part Number: 911306-AK7735EQ
Features: Audio Interface 24 b I²C, SPI 48-LQFP (7x7)
Package: Reel - TR
Package: 48-LQFP
Mounting: Surface Mount
Family Name: AK7735
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8542.39.0001
Other Part Number: 974-1152-6, 974-1152-1, 974-1152-2, AK7735EQ-L

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - CODECs - AK7735EQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - CODECs
AK7735EQ
Integrated Circuits (ICs) - Interface - CODECs AK7735EQ
IC DSP 4CH ADC/DAC/SRC 48LQFP

IC DSP 4CH ADC/DAC/SRC 48LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 911306-AK7735EQ AK7735EQ
Product Name Interface - Interface - CODECs - AK7735EQ Integrated Circuits (ICs) - Interface - CODECs
Device Type Sensor Interface Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
QFN Interface Transceiver IC - 702-SI32177-B-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Encoders, Decoders, Converters - ADC1005CCJ - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details