Asahi Kasei Microsystems Co., Ltd. (AKM) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AK5522VN AK5522VN

Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 860834-AK5522VN Operating Temperature Range: -40°C ~ 105°C Features: 32 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 24-HQFN (4x4) Package: 24-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AK5522 Categories: Integrated Circuits (ICs) Case / Package: 24-HQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001 Other Part Number: 974-1164-6, AK5522VN-L, 974-1164-1, 974-1164-2
Request a Quote Datasheet
Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 860834-AK5522VN Operating Temperature Range: -40°C ~ 105°C Features: 32 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 24-HQFN (4x4) Package: 24-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AK5522 Categories: Integrated Circuits (ICs) Case / Package: 24-HQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001 Other Part Number: 974-1164-6, AK5522VN-L, 974-1164-1, 974-1164-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AK5522VN
860834-AK5522VN
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AK5522VN 860834-AK5522VN
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 860834-AK5522VN Operating Temperature Range: -40°C ~ 105°C Features: 32 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 24-HQFN (4x4) Package: 24-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AK5522 Categories: Integrated Circuits (ICs) Case / Package: 24-HQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001 Other Part Number: 974-1164-6, AK5522VN-L, 974-1164-1, 974-1164-2

Manufacturer: Asahi Kasei Microsystems
Win Source Part Number: 860834-AK5522VN
Operating Temperature Range: -40°C ~ 105°C
Features: 32 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 24-HQFN (4x4)
Package: 24-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AK5522
Categories: Integrated Circuits (ICs)
Case / Package: 24-HQFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8542.39.0001
Other Part Number: 974-1164-6, AK5522VN-L, 974-1164-1, 974-1164-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 860834-AK5522VN
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AK5522VN
Package Type 24-HQFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941AD-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0834CCWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
9 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD678KNZ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details