Asahi Kasei Microsystems Co., Ltd. (AKM) Interface - Interface - CODECs - AK4618VQ AK4618VQ

Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 911300-AK4618VQ Operating Temperature Range: -40°C ~ 105°C Features: Audio Interface 24 b I²C 48-LQFP (7x7) Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 974-1084-6, AK4618VQ-L, 974-1084-2, 974-1084-1
Request a Quote
Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 911300-AK4618VQ Operating Temperature Range: -40°C ~ 105°C Features: Audio Interface 24 b I²C 48-LQFP (7x7) Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 974-1084-6, AK4618VQ-L, 974-1084-2, 974-1084-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - AK4618VQ - 911300-AK4618VQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - AK4618VQ
911300-AK4618VQ
Interface - Interface - CODECs - AK4618VQ 911300-AK4618VQ
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 911300-AK4618VQ Operating Temperature Range: -40°C ~ 105°C Features: Audio Interface 24 b I²C 48-LQFP (7x7) Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 974-1084-6, AK4618VQ-L, 974-1084-2, 974-1084-1

Manufacturer: Asahi Kasei Microsystems
Win Source Part Number: 911300-AK4618VQ
Operating Temperature Range: -40°C ~ 105°C
Features: Audio Interface 24 b I²C 48-LQFP (7x7)
Package: Reel - TR
Package: 48-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 974-1084-6, AK4618VQ-L, 974-1084-2, 974-1084-1

Buy Now
Integrated Circuits (ICs) - Interface - CODECs - AK4618VQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - CODECs
AK4618VQ
Integrated Circuits (ICs) - Interface - CODECs AK4618VQ
IC AUDIO CODEC 24BIT

IC AUDIO CODEC 24BIT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 911300-AK4618VQ AK4618VQ
Product Name Interface - Interface - CODECs - AK4618VQ Integrated Circuits (ICs) - Interface - CODECs
Device Type Sensor Interface Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4200TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Sensor and Detector Interfaces - A5366CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface - Interface - CODECs - MC145554DWR2 - 883314-MC145554DWR2 - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
2 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-009 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details