Asahi Kasei Microsystems Co., Ltd. (AKM) Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4499EQ AK4499EQ

Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 911298-AK4499EQ Operating Temperature Range: -40°C ~ 85°C Features: DAC, Audio 32 b 8k ~ 768k DSD, PCM 128-HTQFP (14x14) Package: Tray Package: 128-TQFP Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: AK4499 Categories: Integrated Circuits (ICs) Case / Package: 128-HTQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 911298-AK4499EQ Operating Temperature Range: -40°C ~ 85°C Features: DAC, Audio 32 b 8k ~ 768k DSD, PCM 128-HTQFP (14x14) Package: Tray Package: 128-TQFP Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: AK4499 Categories: Integrated Circuits (ICs) Case / Package: 128-HTQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4499EQ
911298-AK4499EQ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4499EQ 911298-AK4499EQ
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 911298-AK4499EQ Operating Temperature Range: -40°C ~ 85°C Features: DAC, Audio 32 b 8k ~ 768k DSD, PCM 128-HTQFP (14x14) Package: Tray Package: 128-TQFP Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: AK4499 Categories: Integrated Circuits (ICs) Case / Package: 128-HTQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001

Manufacturer: Asahi Kasei Microsystems
Win Source Part Number: 911298-AK4499EQ
Operating Temperature Range: -40°C ~ 85°C
Features: DAC, Audio 32 b 8k ~ 768k DSD, PCM 128-HTQFP (14x14)
Package: Tray
Package: 128-TQFP Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AK4499
Categories: Integrated Circuits (ICs)
Case / Package: 128-HTQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AK4499EQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AK4499EQ
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AK4499EQ
PREMIUM DAC 4CH 32BIT 128QFP

PREMIUM DAC 4CH 32BIT 128QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 911298-AK4499EQ AK4499EQ
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4499EQ Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type QFP; TQFP; 128-HTQFP (14x14) QFP
Unlock Full Specs
to access all available technical data

Similar Products

ADS1205 Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter - ADS1205IRGER - Texas Instruments
Specs
Interface Type Serial
Package Type VQFN
Screening Level Catalog
View Details
4 suppliers
Analogue to Digital Converters - 1915244 - RS Components, Ltd.
Specs
Interface Type Serial; Serial
Package Type So
Pins 16
View Details