Asahi Kasei Microsystems Co., Ltd. (AKM) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) AK4331ECB

Description
Manufacturer: Asahi Kasei Microdevices/AKM Win Source Part Number: 1316897-AK4331ECB Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Output Type: Voltage - Unbuffered Number of Bits: 32 Data Interface: I2C Voltage - Supply, Analog: 1.7V ~ 1.9V Voltage - Supply, Digital: 1.65V ~ 3.6V Number of D/A Converters: 1 Differential Output: No Supplier Device Package: 36-CSP (2.53x2.37) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 36-UFBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 974-1168-1,974-1168- 2,AK4331ECB-L,974-11 68-6 Base Product Number: AK4331 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Asahi Kasei Microdevices/AKM Win Source Part Number: 1316897-AK4331ECB Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Output Type: Voltage - Unbuffered Number of Bits: 32 Data Interface: I2C Voltage - Supply, Analog: 1.7V ~ 1.9V Voltage - Supply, Digital: 1.65V ~ 3.6V Number of D/A Converters: 1 Differential Output: No Supplier Device Package: 36-CSP (2.53x2.37) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 36-UFBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 974-1168-1,974-1168- 2,AK4331ECB-L,974-11 68-6 Base Product Number: AK4331 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1316897-AK4331ECB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1316897-AK4331ECB
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1316897-AK4331ECB
Manufacturer: Asahi Kasei Microdevices/AKM Win Source Part Number: 1316897-AK4331ECB Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Output Type: Voltage - Unbuffered Number of Bits: 32 Data Interface: I2C Voltage - Supply, Analog: 1.7V ~ 1.9V Voltage - Supply, Digital: 1.65V ~ 3.6V Number of D/A Converters: 1 Differential Output: No Supplier Device Package: 36-CSP (2.53x2.37) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 36-UFBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 974-1168-1,974-1168- 2,AK4331ECB-L,974-11 68-6 Base Product Number: AK4331 RoHS Status: ROHS3 Compliant

Manufacturer: Asahi Kasei Microdevices/AKM
Win Source Part Number: 1316897-AK4331ECB
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Output Type: Voltage - Unbuffered
Number of Bits: 32
Data Interface: I2C
Voltage - Supply, Analog: 1.7V ~ 1.9V
Voltage - Supply, Digital: 1.65V ~ 3.6V
Number of D/A Converters: 1
Differential Output: No
Supplier Device Package: 36-CSP (2.53x2.37)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 36-UFBGA, CSPBGA
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: 974-1168-1,974-1168-2,AK4331ECB-L,974-1168-6
Base Product Number: AK4331
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 1316897-AK4331ECB
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital to Analog Converters (DAC) - AD5307BRUZ - Lingto Electronic Limited
Specs
Interface Type SPI; SPI, DSP
DNL 0.0200 LSB
INL 0.1500 LSB
View Details
Digital to Analogue Converters - 1913461 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Spi serial
Package Type SSOP; Tssop
Features Single-Supply
View Details
DAC3171 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters - DAC3171IRGCR - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
5 suppliers
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial
View Details