Advantech LGA4677 Intel® Xeon® W ATX server board with 8-channel DDR5, PCIe Gen5, dual 10GbE, and IPMI for professional workstations and servers. ASMB-807-00A1

Description
LGA4677 Intel® Xeon® W ATX server board with 8-channel DDR5, PCIe Gen5, dual 10GbE, and IPMI for professional workstations and servers. Powered by LGA4677 ATX server board supports Intel Xeon® W-3500/2500 and W-3400/2400 series, TDP up to 385W for professional workstation and server applications. Supports up to eight DDR5 RDIMM memory modules across eight channels for maximum memory bandwidth. Features three PCIe x16 Gen5 slots for flexible expansion with high-performance GPUs and accelerators. Equipped with Intel® X710 dual 10GbE ports for high-speed network connectivity and redundancy. Provides eight SATA 3.0 ports, nine USB 3.2 ports, one USB Type-C, and two M.2 slots for versatile connectivity. Features onboard IPMI 2.0 with Redfish support for comprehensive remote management capabilities. Designed for professional workstations with optimized thermal design and power delivery. Supports demanding creative and technical workloads with reliable performance and expandability.
Request a Quote Datasheet
Description
LGA4677 Intel® Xeon® W ATX server board with 8-channel DDR5, PCIe Gen5, dual 10GbE, and IPMI for professional workstations and servers. Powered by LGA4677 ATX server board supports Intel Xeon® W-3500/2500 and W-3400/2400 series, TDP up to 385W for professional workstation and server applications. Supports up to eight DDR5 RDIMM memory modules across eight channels for maximum memory bandwidth. Features three PCIe x16 Gen5 slots for flexible expansion with high-performance GPUs and accelerators. Equipped with Intel® X710 dual 10GbE ports for high-speed network connectivity and redundancy. Provides eight SATA 3.0 ports, nine USB 3.2 ports, one USB Type-C, and two M.2 slots for versatile connectivity. Features onboard IPMI 2.0 with Redfish support for comprehensive remote management capabilities. Designed for professional workstations with optimized thermal design and power delivery. Supports demanding creative and technical workloads with reliable performance and expandability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LGA4677 Intel® Xeon® W ATX server board with 8-channel DDR5, PCIe Gen5, dual 10GbE, and IPMI for professional workstations and servers. - ASMB-807-00A1 - Advantech
Cincinnati, OH, United States
LGA4677 Intel® Xeon® W ATX server board with 8-channel DDR5, PCIe Gen5, dual 10GbE, and IPMI for professional workstations and servers.
ASMB-807-00A1
LGA4677 Intel® Xeon® W ATX server board with 8-channel DDR5, PCIe Gen5, dual 10GbE, and IPMI for professional workstations and servers. ASMB-807-00A1
LGA4677 Intel® Xeon® W ATX server board with 8-channel DDR5, PCIe Gen5, dual 10GbE, and IPMI for professional workstations and servers. Powered by LGA4677 ATX server board supports Intel Xeon® W-3500/2500 and W-3400/2400 series, TDP up to 385W for professional workstation and server applications. Supports up to eight DDR5 RDIMM memory modules across eight channels for maximum memory bandwidth. Features three PCIe x16 Gen5 slots for flexible expansion with high-performance GPUs and accelerators. Equipped with Intel® X710 dual 10GbE ports for high-speed network connectivity and redundancy. Provides eight SATA 3.0 ports, nine USB 3.2 ports, one USB Type-C, and two M.2 slots for versatile connectivity. Features onboard IPMI 2.0 with Redfish support for comprehensive remote management capabilities. Designed for professional workstations with optimized thermal design and power delivery. Supports demanding creative and technical workloads with reliable performance and expandability.

LGA4677 Intel® Xeon® W ATX server board with 8-channel DDR5, PCIe Gen5, dual 10GbE, and IPMI for professional workstations and servers.

  • Powered by LGA4677 ATX server board supports Intel Xeon® W-3500/2500 and W-3400/2400 series, TDP up to 385W for professional workstation and server applications.
  • Supports up to eight DDR5 RDIMM memory modules across eight channels for maximum memory bandwidth.
  • Features three PCIe x16 Gen5 slots for flexible expansion with high-performance GPUs and accelerators.
  • Equipped with Intel® X710 dual 10GbE ports for high-speed network connectivity and redundancy.
  • Provides eight SATA 3.0 ports, nine USB 3.2 ports, one USB Type-C, and two M.2 slots for versatile connectivity.
  • Features onboard IPMI 2.0 with Redfish support for comprehensive remote management capabilities.
  • Designed for professional workstations with optimized thermal design and power delivery.
  • Supports demanding creative and technical workloads with reliable performance and expandability.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number ASMB-807-00A1
Product Name LGA4677 Intel® Xeon® W ATX server board with 8-channel DDR5, PCIe Gen5, dual 10GbE, and IPMI for professional workstations and servers.
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

4U 18
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details
1U High Performance Server based on 4th Gen Intel® Xeon® Processor Scalable Family for high-density data centers, cloud computing. - SKY-8134DU-12BA000 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details
ATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for workstations, general-purpose servers, and multi-tasking. - ASMB-789G4-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Core™ Ultra Processors
View Details