Wenzel Associates, Inc. RF Power Dividers/Splitters 601-33946

Description
RF Power Divider 10 MHz ~ 10 MHz Isolation (Typ) 50dB Module, SMA Connectors
Datasheet
Description
RF Power Divider 10 MHz ~ 10 MHz Isolation (Typ) 50dB Module, SMA Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 601-33946 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
601-33946
RF Power Dividers/Splitters 601-33946
RF Power Divider 10 MHz ~ 10 MHz Isolation (Typ) 50dB Module, SMA Connectors

RF Power Divider 10 MHz ~ 10 MHz Isolation (Typ) 50dB Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners
Product Number 601-33946
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers 6020265 - 6020265 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 2000.00 to 26500.00 MHz
View Details
RF Power Dividers/Splitters - 1761-PDW08605-TTR-ND - DigiKey
Specs
Package Type / Form Factor 5-SMD, No Lead
Insertion Loss 0.60 dB
Isolation 12.00 dB
View Details
2 to 18GHz – 2 Way Power Divider/Splitter - UIY2PD2447A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
N-Way Divider / Combiner - PD4W09-12LF - Richardson RFPD
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor SOIC
Frequency 960.00 MHz
View Details