Artisan Controls Corporation Relay;SSR;Timing;Repeat Cycle;SPDT;Cur-Rtg 20A;Ctrl-V 120AC;Bracket Mnt 4980-2

Description
Series 4980 Repeat Cycle Controller. The 4980 is a microcontroller based ON-OFF with digital display of timing. The 4980 controls a set of high current output contacts in accordance with a preprogrammed ON-OFF schedule which continues for as long as the power is applied. During an ON cycle the output relay is energized and the display will countdown to zero at which time the output relay de-energizes and the OFF period begins. The time base can be programmed to the following ranges — 00:01 to 99:59 Min./0001 to 9999 Sec./00:01 to 99:59 Hr. Bright 0.50 High LED Displays Adjustable Time Base 20 Ampere Output Micro Computer Controlled Sealed Tactile Front Panel Audible Alarm: End of Cycle Voltages: 12 VDC, 115 VAC and 230 VAC Front Panel Size: 2.875 Square Mounting: 25⁄8 Square Opening
Description
Series 4980 Repeat Cycle Controller. The 4980 is a microcontroller based ON-OFF with digital display of timing. The 4980 controls a set of high current output contacts in accordance with a preprogrammed ON-OFF schedule which continues for as long as the power is applied. During an ON cycle the output relay is energized and the display will countdown to zero at which time the output relay de-energizes and the OFF period begins. The time base can be programmed to the following ranges — 00:01 to 99:59 Min./0001 to 9999 Sec./00:01 to 99:59 Hr. Bright 0.50 High LED Displays Adjustable Time Base 20 Ampere Output Micro Computer Controlled Sealed Tactile Front Panel Audible Alarm: End of Cycle Voltages: 12 VDC, 115 VAC and 230 VAC Front Panel Size: 2.875 Square Mounting: 25⁄8 Square Opening

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Timing;Repeat Cycle;SPDT;Cur-Rtg 20A;Ctrl-V 120AC;Bracket Mnt - 70089166 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;Repeat Cycle;SPDT;Cur-Rtg 20A;Ctrl-V 120AC;Bracket Mnt
70089166
Relay;SSR;Timing;Repeat Cycle;SPDT;Cur-Rtg 20A;Ctrl-V 120AC;Bracket Mnt 70089166
Series 4980 Repeat Cycle Controller. The 4980 is a microcontroller based ON-OFF with digital display of timing. The 4980 controls a set of high current output contacts in accordance with a preprogrammed ON-OFF schedule which continues for as long as the power is applied. During an ON cycle the output relay is energized and the display will countdown to zero at which time the output relay de-energizes and the OFF period begins. The time base can be programmed to the following ranges — 00:01 to 99:59 Min./0001 to 9999 Sec./00:01 to 99:59 Hr. Bright 0.50 High LED Displays Adjustable Time Base 20 Ampere Output Micro Computer Controlled Sealed Tactile Front Panel Audible Alarm: End of Cycle Voltages: 12 VDC, 115 VAC and 230 VAC Front Panel Size: 2.875 Square Mounting: 25⁄8 Square Opening

Series 4980 Repeat Cycle Controller. The 4980 is a microcontroller based ON-OFF with digital display of timing. The 4980 controls a set of high current output contacts in accordance with a preprogrammed ON-OFF schedule which continues for as long as the power is applied. During an ON cycle the output relay is energized and the display will countdown to zero at which time the output relay de-energizes and the OFF period begins. The time base can be programmed to the following ranges — 00:01 to 99:59 Min./0001 to 9999 Sec./00:01 to 99:59 Hr.

  • Bright 0.50 High LED Displays
  • Adjustable Time Base
  • 20 Ampere Output
  • Micro Computer Controlled
  • Sealed Tactile Front Panel
  • Audible Alarm: End of Cycle
  • Voltages: 12 VDC, 115 VAC and 230 VAC
  • Front Panel Size: 2.875 Square
  • Mounting: 25⁄8 Square Opening
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70089166
Product Name Relay;SSR;Timing;Repeat Cycle;SPDT;Cur-Rtg 20A;Ctrl-V 120AC;Bracket Mnt
Mounting Flange
Operating Temperature 32 to 158 F (0.0 to 70 C)
Timer Type Recycle
Maximum 99 to ? hours
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A4 - Time/Astro-Switch 16A - 12A482300010 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Tube Base Timing Relay - 700-HT22CU24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Time Delay Relays - 1437459-1 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
2 suppliers
 - 4650609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Time Indicator
Function Type Multi-function
View Details