TE Connectivity Time Delay Relays 1755067-3

Description
Configuration Features Multiple Timing Ranges : Without Status Indicator Type : LED Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : 1 - 30 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) : 101.24 x 38.1 x 35.306 MM  [3.986 x 1.5 x 1.39 INCH ] Electrical Characteristics Actuating System : AC/DC Time Delay Relay Input Voltage (VAC) : 120 Time Delay Relay Input Voltage (VDC) : 120 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±5% Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Quick Connect Terminal Usage Conditions Operating Temperature Range (DEGC) : -30 - 65
Request a Quote
Description
Configuration Features Multiple Timing Ranges : Without Status Indicator Type : LED Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : 1 - 30 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) : 101.24 x 38.1 x 35.306 MM  [3.986 x 1.5 x 1.39 INCH ] Electrical Characteristics Actuating System : AC/DC Time Delay Relay Input Voltage (VAC) : 120 Time Delay Relay Input Voltage (VDC) : 120 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±5% Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Quick Connect Terminal Usage Conditions Operating Temperature Range (DEGC) : -30 - 65
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1755067-3 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1755067-3
Time Delay Relays 1755067-3
Configuration Features Multiple Timing Ranges : Without Status Indicator Type : LED Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : 1 - 30 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) : 101.24 x 38.1 x 35.306 MM  [3.986 x 1.5 x 1.39 INCH ] Electrical Characteristics Actuating System : AC/DC Time Delay Relay Input Voltage (VAC) : 120 Time Delay Relay Input Voltage (VDC) : 120 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±5% Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Quick Connect Terminal Usage Conditions Operating Temperature Range (DEGC) : -30 - 65

Configuration Features


  • Multiple Timing Ranges : Without
  • Status Indicator Type : LED

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Delay Time : 1 - 30 seconds
  • Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC
  • Type of Control : Knob

Dimensions


  • Dimensions (L x W x H) (Approximate) : 101.24 x 38.1 x 35.306 MM  [3.986 x 1.5 x 1.39 INCH ]

Electrical Characteristics


  • Actuating System : AC/DC
  • Time Delay Relay Input Voltage (VAC) : 120
  • Time Delay Relay Input Voltage (VDC) : 120

Mechanical Attachment


  • Time Delay Relay Mounting Type : Socket

Operation/Application


  • Mode of Operation : On-Delay

Other


  • Repeatability (Max) : ±5%

Product Type Features


  • Magnetic Blow-Out Device : Without
  • Product Category : Electromechanical Relays
  • Product Type : Relay
  • Relay Type : Time Delay

Termination Features


  • Termination Type : Quick Connect Terminal

Usage Conditions


  • Operating Temperature Range (DEGC) : -30 - 65
Buy Now
Time Delay Relays - 1755067-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
1755067-3
Time Delay Relays 1755067-3
Time Delay Relay Delay

Time Delay Relay Delay

Buy Now

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 1755067-3 1755067-3
Product Name Time Delay Relays Time Delay Relays
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1423165-2-ND - DigiKey
Specs
Time Ranges 0.5 Sec ~ 5 Sec
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers
Time Delay Relays - A107272-ND - DigiKey
Specs
Time Ranges 5 Sec ~ 50 Sec
Mounting Panel
Timer Type ON-Delay
View Details
2 suppliers