Artisan Controls Corporation Relay;SSR;Timing;On Delay;Cur-Rtg 10 mA-1 A;Ctrl-V 19-288AC/DC;Faston;cULus, UL 438USA-4

Description
All models are available in voltage ranges from 24 to 240 Volts. They differ only in timing ranges and how the times are set. There is no need to observe polarity with any of this series. Ten volt maximum drop across. 438USAI and 438USAI-2. The timing period is set by connecting a resistor across the center two terminals. A jumper across the timing terminal produces a one second delay, add 10K per second to increase time. 438USA, 438USAI, 438USA-INT, 438USA-PIN, 438USAF. All timing is set by the binary coded DIP switch, which has ten programmable switches enabling the time to be easily set over the entire timing range. 438UP. Timing is controlled by a sealed potentiometer. Artisan's Universal Series of Time Capsules Are Now Available in Three Different Timing Modes: Delay On Make
Description
All models are available in voltage ranges from 24 to 240 Volts. They differ only in timing ranges and how the times are set. There is no need to observe polarity with any of this series. Ten volt maximum drop across. 438USAI and 438USAI-2. The timing period is set by connecting a resistor across the center two terminals. A jumper across the timing terminal produces a one second delay, add 10K per second to increase time. 438USA, 438USAI, 438USA-INT, 438USA-PIN, 438USAF. All timing is set by the binary coded DIP switch, which has ten programmable switches enabling the time to be easily set over the entire timing range. 438UP. Timing is controlled by a sealed potentiometer. Artisan's Universal Series of Time Capsules Are Now Available in Three Different Timing Modes: Delay On Make

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Timing;On Delay;Cur-Rtg 10 mA-1 A;Ctrl-V 19-288AC/DC;Faston;cULus, UL - 70089131 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;On Delay;Cur-Rtg 10 mA-1 A;Ctrl-V 19-288AC/DC;Faston;cULus, UL
70089131
Relay;SSR;Timing;On Delay;Cur-Rtg 10 mA-1 A;Ctrl-V 19-288AC/DC;Faston;cULus, UL 70089131
All models are available in voltage ranges from 24 to 240 Volts. They differ only in timing ranges and how the times are set. There is no need to observe polarity with any of this series. Ten volt maximum drop across. 438USAI and 438USAI-2. The timing period is set by connecting a resistor across the center two terminals. A jumper across the timing terminal produces a one second delay, add 10K per second to increase time. 438USA, 438USAI, 438USA-INT, 438USA-PIN, 438USAF. All timing is set by the binary coded DIP switch, which has ten programmable switches enabling the time to be easily set over the entire timing range. 438UP. Timing is controlled by a sealed potentiometer. Artisan's Universal Series of Time Capsules Are Now Available in Three Different Timing Modes: Delay On Make

All models are available in voltage ranges from 24 to 240 Volts. They differ only in timing ranges and how the times are set. There is no need to observe polarity with any of this series. Ten volt maximum drop across. 438USAI and 438USAI-2. The timing period is set by connecting a resistor across the center two terminals. A jumper across the timing terminal produces a one second delay, add 10K per second to increase time. 438USA, 438USAI, 438USA-INT, 438USA-PIN, 438USAF. All timing is set by the binary coded DIP switch, which has ten programmable switches enabling the time to be easily set over the entire timing range. 438UP. Timing is controlled by a sealed potentiometer.

  • Artisan's Universal Series of Time Capsules Are Now Available in Three Different Timing Modes: Delay On Make
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70089131
Product Name Relay;SSR;Timing;On Delay;Cur-Rtg 10 mA-1 A;Ctrl-V 19-288AC/DC;Faston;cULus, UL
Approvals / Ratings cULus, UL
Operating Temperature -4 to 185 F (-20 to 85 C)
Timer Type ON-Delay
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A4 - Time/Astro-Switch 16A - 12A482300010 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Tube Base Timing Relay - 700-HT22BU24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
 - 349894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details