TE Connectivity Time Delay Relays 1423183-6

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : .7 - 7 seconds Type of Control : Knob Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 480 Timing Range (Off-Time) (SEC) : .2 - 2 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On/Off-Delay Product Type Features Relay Options : Multiple Timing Ranges
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : .7 - 7 seconds Type of Control : Knob Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 480 Timing Range (Off-Time) (SEC) : .2 - 2 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On/Off-Delay Product Type Features Relay Options : Multiple Timing Ranges
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1423183-6 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1423183-6
Time Delay Relays 1423183-6
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : .7 - 7 seconds Type of Control : Knob Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 480 Timing Range (Off-Time) (SEC) : .2 - 2 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On/Off-Delay Product Type Features Relay Options : Multiple Timing Ranges

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (AMP) : 10
  • Delay Time : .7 - 7 seconds
  • Type of Control : Knob

Electrical Characteristics


  • Actuating System : AC
  • Input Voltage (VAC) : 480
  • Timing Range (Off-Time) (SEC) : .2 - 2

Mechanical Attachment


  • Product Mount Type : Chassis
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Mode of Operation : On/Off-Delay

Product Type Features


  • Relay Options : Multiple Timing Ranges
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 1423183-6
Product Name Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1755067-2 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details
2 suppliers
Time Delay Relays - 1-1472973-7 - Quarktwin Technology Ltd.
Specs
Time Ranges 5 Sec ~ 50 Sec
Mounting Panel; Panel Mount
Timer Type ON-Delay
View Details