The 2710SA-2 is a microprocessor-based
TIME DELAY RELAY, SPDT, 1024H; Contact Voltage VDC:-; Time Min:0.1s; Time Max:1024h; Product Range:2710SA Series; Contact Configuration:SPDT; Contact Current:12A; Relay Mounting:Socket; Contact Voltage VAC:125V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 17M8699 |
| Product Name | Time Delay Relay, Spdt, 1024H; Contact Voltage Vdc Artisan Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Single Pole (SP) |
| Throw | Double Throw |