Artifex Engineering Broadband Non-polarizing Beamsplitter Cubes

Description
These beamsplitters have moderate absorption but minimal polarization sensitivity. The broad spectral flatness makes them ideal for use with multiple lasers or tunable lasers. Hybrid beamsplitters are less sensitive to changes in angle of incidence. Due to the metallic nature of the hybrid coating, these beamsplitters are not intended for use with high power lasers.
Description
These beamsplitters have moderate absorption but minimal polarization sensitivity. The broad spectral flatness makes them ideal for use with multiple lasers or tunable lasers. Hybrid beamsplitters are less sensitive to changes in angle of incidence. Due to the metallic nature of the hybrid coating, these beamsplitters are not intended for use with high power lasers.

Suppliers

Company
Product
Description
Supplier Links
Broadband Non-polarizing Beamsplitter Cubes -  - Artifex Engineering
Emden, Germany
Broadband Non-polarizing Beamsplitter Cubes
Broadband Non-polarizing Beamsplitter Cubes
These beamsplitters have moderate absorption but minimal polarization sensitivity. The broad spectral flatness makes them ideal for use with multiple lasers or tunable lasers. Hybrid beamsplitters are less sensitive to changes in angle of incidence. Due to the metallic nature of the hybrid coating, these beamsplitters are not intended for use with high power lasers.

These beamsplitters have moderate absorption but minimal polarization sensitivity.

The broad spectral flatness makes them ideal for use with multiple lasers or tunable lasers. Hybrid beamsplitters are less sensitive to changes in angle of incidence. Due to the metallic nature of the hybrid coating, these beamsplitters are not intended for use with high power lasers.

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Nonpolarizing Cube Beamsplitters
Product Name Broadband Non-polarizing Beamsplitter Cubes
Beamsplitter Construction Cement
Side Length 12.7 to 25.4 mm (0.5000 to 1 inch)
Beamsplitter Features Anti-Reflection Coating
Coating multilayer AR V-coatings
Unlock Full Specs
to access all available technical data

Similar Products

Laser Line Non-Polarization Beamsplitter Cubes -  - CASTECH, Inc.
Specs
Side Length 0.2500 mm (0.0098 inch)
Beamsplitter Features Anti-Reflection Coating
Coating Multilayer coating:Ravg<0.5% per surface
View Details
Beamsplitter Cube, Non-Polarizing, 25.4 mm, 700-1100 nm Broadband - 10BC17MB.2 - Newport MKS
Specs
Beamsplitter Features Anti-Reflection Coating
Coating Broadband metal-dielectric non-polarizing
Transmission 55 %
View Details
Non-Polarizing Beamsplitter Cubes -  - CeNing Optics Co., Ltd.
Specs
Beamsplitter Construction Cement
Side Length 5 to 30 mm (0.1969 to 1.18 inch)
Beamsplitter Features Anti-Reflection Coating
View Details