LightMachinery Inc. Beam Splitter

Description
Beam splitters take on many forms, cubes, plates, hexagons, pentagons, polarizing, non -polarizing (usually somewhere in between), narrowband, broadband, dielectric, air-spaced, metal, cemented, optically contacted (epoxy free bonding)... It is our job to help you sort out specifications that will meet your requirements for performance and cost. Some of the key parameters to think about are; the wavelength range, polarization and physical size requirements. Also, if the beam splitter will be used inside an interferometer, you may need to consider path length and phase matching requirements. It is always good if you can explain how you will be using your beam splitter, it can really help us to define out your requirements.
Description
Beam splitters take on many forms, cubes, plates, hexagons, pentagons, polarizing, non -polarizing (usually somewhere in between), narrowband, broadband, dielectric, air-spaced, metal, cemented, optically contacted (epoxy free bonding)... It is our job to help you sort out specifications that will meet your requirements for performance and cost. Some of the key parameters to think about are; the wavelength range, polarization and physical size requirements. Also, if the beam splitter will be used inside an interferometer, you may need to consider path length and phase matching requirements. It is always good if you can explain how you will be using your beam splitter, it can really help us to define out your requirements.

Suppliers

Company
Product
Description
Supplier Links
Beam Splitter -  - LightMachinery Inc.
Nepean, Ontario, Canada
Beam Splitter
Beam Splitter
Beam splitters take on many forms, cubes, plates, hexagons, pentagons, polarizing, non -polarizing (usually somewhere in between), narrowband, broadband, dielectric, air-spaced, metal, cemented, optically contacted (epoxy free bonding)... It is our job to help you sort out specifications that will meet your requirements for performance and cost. Some of the key parameters to think about are; the wavelength range, polarization and physical size requirements. Also, if the beam splitter will be used inside an interferometer, you may need to consider path length and phase matching requirements. It is always good if you can explain how you will be using your beam splitter, it can really help us to define out your requirements.

Beam splitters take on many forms, cubes, plates, hexagons, pentagons, polarizing, non -polarizing (usually somewhere in between), narrowband, broadband, dielectric, air-spaced, metal, cemented, optically contacted (epoxy free bonding)... It is our job to help you sort out specifications that will meet your requirements for performance and cost.

Some of the key parameters to think about are; the wavelength range, polarization and physical size requirements. Also, if the beam splitter will be used inside an interferometer, you may need to consider path length and phase matching requirements. It is always good if you can explain how you will be using your beam splitter, it can really help us to define out your requirements.

Supplier's Site

Technical Specifications

  LightMachinery Inc.
Product Category Nonpolarizing Cube Beamsplitters
Product Name Beam Splitter
Unlock Full Specs
to access all available technical data

Similar Products

Laser Line Non-Polarizing Beamsplitters -  - CASTECH, Inc.
Specs
Side Length 0.1300 mm (0.0051 inch)
Beamsplitter Features Anti-Reflection Coating
Coating Multilayer coating : Ravg<0.5% @ 45° incidence
View Details
Beamsplitter Cube, Non-Polarizing, 12.7 mm, 400-700 nm Broadband - 05BC17MB.1 - Newport MKS
Specs
Beamsplitter Features Anti-Reflection Coating
Coating Broadband metal-dielectric non-polarizing
Transmission 55 %
View Details
Non-Polarizing Beamsplitter Cubes -  - CeNing Optics Co., Ltd.
Specs
Beamsplitter Construction Cement
Side Length 5 to 30 mm (0.1969 to 1.18 inch)
Beamsplitter Features Anti-Reflection Coating
View Details
Non-Polarized Cube Beam Splitter -  - Spectral Optics
Specs
Beamsplitter Construction Cement; Mounted
Side Length 12.7 to 25.4 mm (0.5000 to 1 inch)
Beamsplitter Features Anti-Reflection Coating
View Details