Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LINEAR SLIDES AND LINEAR STAGES
THK AMERICA, INC.
SHS25V1SS(GK) -- LINEAR GUIDE BLOCKS
THK America, Inc.
Linear Guide Blocks
SHS25V1SS(GK)
Description
THK SHS25V1SS(GK) Linear Guide Carriage
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
THK SHS25V1SS(GK) Linear Guide Carriage
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
7300035
Linear Guide Blocks
7300035
THK SHS25V1SS(GK) Linear Guide Carriage
THK SHS25V1SS(GK) Linear Guide Carriage
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Linear Slides and Linear Stages
Product Number
7300035
Product Name
Linear Guide Blocks
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
APS4244-1100-0000 | XPlanar tile, 320 mm x 320 mm
View Details
Newport MKS
Motorized XYZ Linear Stage, Crossed Roller Bearing, 0.5 in., 8-32, 1/4-20
9066-XYZ-PPP
Specs
Axis Configuration
X-Y-Z Axes
Stroke or X-Axis Travel
0.5000 inch (12.7 mm)
Rated Speed
7.87E-4 in/sec (0.0012 m/min)
View Details
THK America, Inc.
Linear Motion - Slide Rail
FBL35D+711L
Specs
Stroke or X-Axis Travel
28.9 inch (734 mm)
View Details
PI (Physik Instrumente) L.P.
Q-Motion® Precision Linear Stage
Q-545
Specs
Axis Configuration
X Axis Only
Stroke or X-Axis Travel
0.5118 inch (13 mm)
Rated Speed
0.3937 in/sec (0.6000 m/min)
View Details