Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 042632-SIL10E-12W3V3
Packaging: Tray
Type: Non-Isolated PoL Module
Features: Remote On/Off, OTP, SCP
Applications: ITE (Commercial)
Mounting: Through Hole
Power (Watts): 50W
Number of Outputs: 1
Current - Output (Max): 10A
Efficiency: 95%
Categories: Power Supplies - Board Mount
Status: Active
Temperature Range - Operating: -40°C to 100°C
Dimension: 2.00" L x 0.31" W x 0.50" H (50.8mm x 7.8mm x 12.7mm)
Maximum Input Voltage: 14V
Minimum Input Voltage: 10V
Nominal Output Voltage 1: 0.8 to 3.63 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 042632-SIL10E-12W3V3-V |
| Product Name | Power Supplies Board Mount DCDC Converters - SIL10E-12W3V3-VJ |
| Form Factor | Board Mount |