Artesyn Embedded Power Power Supply SDP5-5-100T

Description
POWER SUPPLY, ULTRA SLIM FOOTPRINT, SUPPLY VOLTAGE 115/230 VAC 50/60 HZ OR 90-375 VDC, 0.6/0.4 AMP, OUTPUT VOLTAGE ADJUSTABLE 5-6VDC, 25-100 WATT, STATUS INDICATOR GREEN LED OK, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
POWER SUPPLY, ULTRA SLIM FOOTPRINT, SUPPLY VOLTAGE 115/230 VAC 50/60 HZ OR 90-375 VDC, 0.6/0.4 AMP, OUTPUT VOLTAGE ADJUSTABLE 5-6VDC, 25-100 WATT, STATUS INDICATOR GREEN LED OK, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 60852051 - Radwell International
Willingboro, NJ, United States
Power Supply
60852051
Power Supply 60852051
POWER SUPPLY, ULTRA SLIM FOOTPRINT, SUPPLY VOLTAGE 115/230 VAC 50/60 HZ OR 90-375 VDC, 0.6/0.4 AMP, OUTPUT VOLTAGE ADJUSTABLE 5-6VDC, 25-100 WATT, STATUS INDICATOR GREEN LED OK, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, ULTRA SLIM FOOTPRINT, SUPPLY VOLTAGE 115/230 VAC 50/60 HZ OR 90-375 VDC, 0.6/0.4 AMP, OUTPUT VOLTAGE ADJUSTABLE 5-6VDC, 25-100 WATT, STATUS INDICATOR GREEN LED OK, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 60852051
Product Name Power Supply
AC Output Voltage 230.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Independent Frequency and Power - Statipower® IFP - Inductotherm Group
Specs
Applications Instrumentation
AC Output Voltage 700.0 volts
AC Output Current 650 to 8000 amps
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 802L-5KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details