Triad Magnetics AC DC Desktop, Wall Power Adapters WSU045-1500-R

Description
4.5V 6.8W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
4.5V 6.8W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-1414-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-1414-ND
AC DC Desktop, Wall Power Adapters 237-1414-ND
4.5V 6.8W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

4.5V 6.8W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 6.75W, 4.5V; Power Supply Approvals Triad Magnetics - 83T4295 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 6.75W, 4.5V; Power Supply Approvals Triad Magnetics
83T4295
Ac-Dc Converter, External Plug In, 1 O/p, 6.75W, 4.5V; Power Supply Approvals Triad Magnetics 83T4295
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 6.75W, 4.5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6.75W; Output Voltage - Output 1:4.5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 6.75W, 4.5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6.75W; Output Voltage - Output 1:4.5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-1414-ND 83T4295
Product Name AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 6.75W, 4.5V; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 4.5 volts
DC Output Voltage 4.5 volts 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Linear DC Power Supply - SPD3303X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
AC-to-DC Power Supplies - MMP-PS-1000W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 1000 watts
View Details
PS-24-2 Open Power Supply - PS-24-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details