Triad Magnetics 34.2 to 37.8 Volt (V) Adjustable Output Voltage Range ABU 125 Series Switch Mode Power Supply ABU125-360

Description
The ABU125-360 is a single output power supply. This power supply is designed for a wide variety applications where high reliability is desired, including applications for the industrial and telecommunications markets. Excellent performance specifications are provided, together with compliance to European EMC (EN55022, Class B and EN61000-3-2), and Low Voltage directive.
Request a Quote Datasheet
Description
The ABU125-360 is a single output power supply. This power supply is designed for a wide variety applications where high reliability is desired, including applications for the industrial and telecommunications markets. Excellent performance specifications are provided, together with compliance to European EMC (EN55022, Class B and EN61000-3-2), and Low Voltage directive.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
34.2 to 37.8 Volt (V) Adjustable Output Voltage Range ABU 125 Series Switch Mode Power Supply - ABU125-360 - Triad Magnetics
Perris, California, United States
34.2 to 37.8 Volt (V) Adjustable Output Voltage Range ABU 125 Series Switch Mode Power Supply
ABU125-360
34.2 to 37.8 Volt (V) Adjustable Output Voltage Range ABU 125 Series Switch Mode Power Supply ABU125-360
The ABU125-360 is a single output power supply. This power supply is designed for a wide variety applications where high reliability is desired, including applications for the industrial and telecommunications markets. Excellent performance specifications are provided, together with compliance to European EMC (EN55022, Class B and EN61000-3-2), and Low Voltage directive.

The ABU125-360 is a single output power supply. This power supply is designed for a wide variety applications where high reliability is desired, including applications for the industrial and telecommunications markets. Excellent performance specifications are provided, together with compliance to European EMC (EN55022, Class B and EN61000-3-2), and Low Voltage directive.

Supplier's Site
AC DC Converters - 237-1592-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
237-1592-ND
AC DC Converters 237-1592-ND
Open Frame AC DC Converters 1 Output 36V 2.78A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 36V 2.78A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 100.8W, 2.8A, 36V; Power Supply Approvals Triad Magnetics - 20X5431 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 100.8W, 2.8A, 36V; Power Supply Approvals Triad Magnetics
20X5431
Ac-Dc Converter, Open Frame, 1 O/p, 100.8W, 2.8A, 36V; Power Supply Approvals Triad Magnetics 20X5431
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 100.8W, 2.8A, 36V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 100.8W, 2.8A, 36V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ABU125-360 237-1592-ND 20X5431
Product Name 34.2 to 37.8 Volt (V) Adjustable Output Voltage Range ABU 125 Series Switch Mode Power Supply AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 100.8W, 2.8A, 36V; Power Supply Approvals Triad Magnetics
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Regulatory Compliance UL 60950-1, (Insulation Class -1) RoHS Compliant
DC Output Voltage 36.0 volts
DC Output Current 0.0 to 2.78 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-1398-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 237-2191-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 237-1408-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 237-2305-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers