Richardson RFPD RF Hybrid Coupler X4C40L1-03G

Description
The X4C40L1-03G is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for 5G applications. The X4C40L1-03G is available on tape and reel for pick and place high volume manufacturing. All of the Xinger components are constructed from ceramic filled PTFE composites, which possess excellent electrical and mechanical stability. All parts have been subjected to rigorous qualification testing and units are 100% RF tested. Produced in an ENIG final finish.
Request a Quote Datasheet
Description
The X4C40L1-03G is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for 5G applications. The X4C40L1-03G is available on tape and reel for pick and place high volume manufacturing. All of the Xinger components are constructed from ceramic filled PTFE composites, which possess excellent electrical and mechanical stability. All parts have been subjected to rigorous qualification testing and units are 100% RF tested. Produced in an ENIG final finish.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Hybrid Coupler - X4C40L1-03G - Richardson RFPD
Downers Grove, IL, United States
RF Hybrid Coupler
X4C40L1-03G
RF Hybrid Coupler X4C40L1-03G
The X4C40L1-03G is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for 5G applications. The X4C40L1-03G is available on tape and reel for pick and place high volume manufacturing. All of the Xinger components are constructed from ceramic filled PTFE composites, which possess excellent electrical and mechanical stability. All parts have been subjected to rigorous qualification testing and units are 100% RF tested. Produced in an ENIG final finish.

The X4C40L1-03G is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for 5G applications. The X4C40L1-03G is available on tape and reel for pick and place high volume manufacturing. All of the Xinger components are constructed from ceramic filled PTFE composites, which possess excellent electrical and mechanical stability. All parts have been subjected to rigorous qualification testing and units are 100% RF tested. Produced in an ENIG final finish.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number X4C40L1-03G
Product Name RF Hybrid Coupler
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Directional Coupler - 2020-6630-20 - Richardson RFPD
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 12400.00 to 18000.00 MHz
View Details
RF Hybrid Coupler - C3337J5003AHF - Richardson RFPD
Specs
Package Type Surface Mount
Frequency Range 3300.00 to 3700.00 MHz
Power 4.00 watts
View Details
RF Directional Coupler - 2025-6018-10 - Richardson RFPD
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 6000.00 to 18000.00 MHz
View Details
RF Hybrid Coupler - 2032-6345-00 - Richardson RFPD
Specs
Package Type Connectorized
Frequency Range 2000.00 to 4000.00 MHz
Power 30.00 watts
View Details