925-960 MHz 50W Power Amplifier. WPA09-4555A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +28V operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-1M clear plated housing.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | WPA09-4555A |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 925 to 960 MHz |
| Maximum Gain | 43 dB |
| Output Power | 47 dBm |