Richardson RFPD RF & MW LNA WMM1R0P

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WMM1R0P - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WMM1R0P
RF & MW LNA WMM1R0P
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WMM1R0P
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range ? to 42.5 MHz
Maximum Gain 28 dB
Output Power 10 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Amplifier Type Power Amplifier
Frequency Range 2496 to 2690 MHz
Maximum Gain 35.4 dB
View Details
RF & MW LNA - ADL8102ACPZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 22000 MHz
Maximum Gain 27 dB
View Details
Gain Block - ADL5531ACPZ-R7 - Richardson RFPD
Specs
Frequency Range 20 to 500 MHz
Maximum Gain 20 dB
Output Power 20.6 dBm
View Details
RF & MW LNA - ADL8142ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
View Details