WMA3RA-R5 integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 0.5 Ohm input impedance and unconditional stable condition. The amplifier has 0.60” x 0.40” x 0.10” surface mount package.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | WMA3RA-R5 |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 128 MHz |
| Maximum Gain | 28 dB |
| Output Power | 10 dBm |
| Noise Figure | 0.4000 dB |