Richardson RFPD RF & MW LNA WMA1R5A-R5

Description
WMA Series SMT Magnetic Radio Imaging (MRI) Pre-Amplifier. MRI Application. Special low input impedance (Zin) = 0.5Ω.
Request a Quote Datasheet
Description
WMA Series SMT Magnetic Radio Imaging (MRI) Pre-Amplifier. MRI Application. Special low input impedance (Zin) = 0.5Ω.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WMA1R5A-R5 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WMA1R5A-R5
RF & MW LNA WMA1R5A-R5
WMA Series SMT Magnetic Radio Imaging (MRI) Pre-Amplifier. MRI Application. Special low input impedance (Zin) = 0.5Ω.

WMA Series SMT Magnetic Radio Imaging (MRI) Pre-Amplifier. MRI Application. Special low input impedance (Zin) = 0.5Ω.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WMA1R5A-R5
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 63.8 MHz
Maximum Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW VGA - ADRF6521ACPZ-R7 - Richardson RFPD
Specs
Frequency Range ? to 3000 MHz
Maximum Gain 18 dB
Noise Figure 10.5 dB
View Details
RF & MW LNA - ADL8105ACPZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
View Details
Gain Block - ADL5545ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 30 to 6000 MHz
Maximum Gain 24 dB
Output Power 18.1 dBm
View Details