Richardson RFPD RF & MW LNA WHM0010AE

Description
This amplifier is a low noise figure, high linearity, unconditional stable, and wideband packaged amplifier module with leadless SMT design. The amplifier offers typical 2.7 dB noise figure, 17.4 dB gain, 30 dBm P1dB, and 48 dBm output IP3 at the frequency range from 1 MHz to 150 MHz. Besides the active components being hermetically sealed, This can be custom configured to work from -55C to +100C. This is designed to meet the rugged standards of MIL-STD-202, and MIL-STD-883.
Request a Quote Datasheet
Description
This amplifier is a low noise figure, high linearity, unconditional stable, and wideband packaged amplifier module with leadless SMT design. The amplifier offers typical 2.7 dB noise figure, 17.4 dB gain, 30 dBm P1dB, and 48 dBm output IP3 at the frequency range from 1 MHz to 150 MHz. Besides the active components being hermetically sealed, This can be custom configured to work from -55C to +100C. This is designed to meet the rugged standards of MIL-STD-202, and MIL-STD-883.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WHM0010AE - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WHM0010AE
RF & MW LNA WHM0010AE
This amplifier is a low noise figure, high linearity, unconditional stable, and wideband packaged amplifier module with leadless SMT design. The amplifier offers typical 2.7 dB noise figure, 17.4 dB gain, 30 dBm P1dB, and 48 dBm output IP3 at the frequency range from 1 MHz to 150 MHz. Besides the active components being hermetically sealed, This can be custom configured to work from -55C to +100C. This is designed to meet the rugged standards of MIL-STD-202, and MIL-STD-883.

This amplifier is a low noise figure, high linearity, unconditional stable, and wideband packaged amplifier module with leadless SMT design. The amplifier offers typical 2.7 dB noise figure, 17.4 dB gain, 30 dBm P1dB, and 48 dBm output IP3 at the frequency range from 1 MHz to 150 MHz. Besides the active components being hermetically sealed, This can be custom configured to work from -55C to +100C. This is designed to meet the rugged standards of MIL-STD-202, and MIL-STD-883.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WHM0010AE
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 1 to 150 MHz
Maximum Gain 17.4 dB
Output Power 30.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - ADPA1107ACPZN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 4800 to 6000 MHz
Maximum Gain 29.5 dB
View Details
mmW Power Amplifier - ADMV7810CHIPS - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 81000 to 86000 MHz
Maximum Gain 20 dB
View Details