Richardson RFPD RF and Microwave Switch ADRF5024BCCZN-R7

Description
The ADRF5024 is a reflective, single-pole double-throw (SPDT) switch manufactured in the silicon process. This switch operates from 100 MHz to 44 GHz with better than 1.7 dB of insertion loss and 35 dB of isolation. The ADRF5024 has an radio frequency (RF) input power handling capability of 27 dBm for both the through path and hot switching. The ADRF5024 draws a low current of 14 uA on the positive supply of +3.3 V and 120 uA on negative supply of −3.3 V. The device employs complementary metal-oxide semiconductor (CMOS)-/low voltage transistor to transistor logic (LVTTL)-compatible controls. The ADRF5024 comes in a 2.25 mm × 2.25 mm, 12-terminal, RoHS-compliant, land grid array (LGA) package and can operate between −40 C to +105 C.
Request a Quote Datasheet
Description
The ADRF5024 is a reflective, single-pole double-throw (SPDT) switch manufactured in the silicon process. This switch operates from 100 MHz to 44 GHz with better than 1.7 dB of insertion loss and 35 dB of isolation. The ADRF5024 has an radio frequency (RF) input power handling capability of 27 dBm for both the through path and hot switching. The ADRF5024 draws a low current of 14 uA on the positive supply of +3.3 V and 120 uA on negative supply of −3.3 V. The device employs complementary metal-oxide semiconductor (CMOS)-/low voltage transistor to transistor logic (LVTTL)-compatible controls. The ADRF5024 comes in a 2.25 mm × 2.25 mm, 12-terminal, RoHS-compliant, land grid array (LGA) package and can operate between −40 C to +105 C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - ADRF5024BCCZN-R7 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
ADRF5024BCCZN-R7
RF and Microwave Switch ADRF5024BCCZN-R7
The ADRF5024 is a reflective, single-pole double-throw (SPDT) switch manufactured in the silicon process. This switch operates from 100 MHz to 44 GHz with better than 1.7 dB of insertion loss and 35 dB of isolation. The ADRF5024 has an radio frequency (RF) input power handling capability of 27 dBm for both the through path and hot switching. The ADRF5024 draws a low current of 14 uA on the positive supply of +3.3 V and 120 uA on negative supply of −3.3 V. The device employs complementary metal-oxide semiconductor (CMOS)-/low voltage transistor to transistor logic (LVTTL)-compatible controls. The ADRF5024 comes in a 2.25 mm × 2.25 mm, 12-terminal, RoHS-compliant, land grid array (LGA) package and can operate between −40 C to +105 C.

The ADRF5024 is a reflective, single-pole double-throw (SPDT) switch manufactured in the silicon process. This switch operates from 100 MHz to 44 GHz with better than 1.7 dB of insertion loss and 35 dB of isolation. The ADRF5024 has an radio frequency (RF) input power handling capability of 27 dBm for both the through path and hot switching.

The ADRF5024 draws a low current of 14 uA on the positive supply of +3.3 V and 120 uA on negative supply of −3.3 V. The device employs complementary metal-oxide semiconductor (CMOS)-/low voltage transistor to transistor logic (LVTTL)-compatible controls.

The ADRF5024 comes in a 2.25 mm × 2.25 mm, 12-terminal, RoHS-compliant, land grid array (LGA) package and can operate between −40 C to +105 C.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number ADRF5024BCCZN-R7
Product Name RF and Microwave Switch
Package Type LGA
Frequency Range 100 to 44000 MHz
Insertion Loss 1.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - ADRF5160BCPZ-R7 - Richardson RFPD
Specs
Package Type LFCSP
Frequency Range 700 to 4000 MHz
Insertion Loss 0.8000 dB
View Details
RF and Microwave Switch - ADRF5300BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 24000 to 32000 MHz
Insertion Loss 1.1 dB
View Details
RF and Microwave Switch - ADRF5250BCPZ-R7 - Richardson RFPD
Specs
Package Type LFCSP
Frequency Range 100 to 6000 MHz
Insertion Loss 1.5 dB
View Details
RF and Microwave Switch - ADRF5049BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 0.0090 to 45000 MHz
Insertion Loss 1.8 dB
View Details