Richardson RFPD RF & MW Driver Amplifier SMPA48

Description
The PA48 power amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This two stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet
Description
The PA48 power amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This two stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - SMPA48 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
SMPA48
RF & MW Driver Amplifier SMPA48
The PA48 power amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This two stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

The PA48 power amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This two stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number SMPA48
Product Name RF & MW Driver Amplifier
Frequency Range 1000 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL9006CHIPS - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 28000 MHz
Maximum Gain 15.5 dB
View Details
Gain Block - CA4011 - Richardson RFPD
Richardson RFPD
Specs
Frequency Range 1000 to 4000 MHz
Maximum Gain 15.5 dB
Output Power 18.3 dBm
View Details
Gain Block - AD8354ACPZ-REEL7 - Richardson RFPD
Specs
Frequency Range 1 to 2700 MHz
Maximum Gain 20 dB
Noise Figure 4.2 dB
View Details